EN
  • EN
  • DE

SY10EP58VZI-TR

Part No SY10EP58VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8SOIC / Multiplexer 1 x 2:1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP58
Other Names SY10EP58VZI TR,SY10EP58VZI TR,SY10EP58VZITR,SY10EP58VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256971-SY10EP58VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP58VZI-TR CAD Model

Description

Microchip Technology's SY10EP58VZI-TR Logic Converter

The SY10EP58VZI-TR from Microchip Technology is a high-performance, single-supply 2:1 multiplexer. This advanced logic converter is designed for applications that demand low power consumption and high data throughput. It is a versatile component that can be used in a variety of digital systems, including telecommunications, data communications, and computing applications where space and power efficiency are critical.

With its differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, the SY10EP58VZI-TR ensures high-speed data transmission while maintaining signal integrity, even in environments with high levels of electrical noise. This makes it an ideal choice for systems that require reliable performance at data rates up to 3GHz or clock frequencies up to 1.5GHz.

The device is housed in a compact 8-pin SOIC package, which saves valuable board space in dense circuit designs. The SY10EP58VZI-TR operates over a wide voltage range of 3.0V to 3.6V, providing design flexibility and compatibility with a range of power supplies. Additionally, the multiplexer features a fully differential internal architecture, which minimizes the risk of signal crosstalk and enhances the overall performance of the system.

The SY10EP58VZI-TR also features an enable (EN) input that allows the device to be placed in a low-power disable mode, further reducing power consumption when the multiplexer is not in active use. This is particularly beneficial for battery-powered and energy-sensitive applications.

Microchip Technology's commitment to quality ensures that the SY10EP58VZI-TR meets stringent industry standards for performance and reliability. This logic converter is not only a practical solution for high-speed data routing but also a testament to Microchip's expertise in creating components that push the boundaries of integrated circuit technology.

Whether you are designing a high-speed communication system or looking to upgrade your current digital infrastructure, the SY10EP58VZI-TR offers a perfect blend of speed, power efficiency, and compact form factor to meet the demands of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess