EN
  • EN
  • DE

SY10EP58VKI-TR

Part No SY10EP58VKI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8MSOP / Multiplexer 1 x 2:1 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP58
Other Names SY10EP58VKI TR,SY10EP58VKI TR,SY10EP58VKITR,SY10EP58VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256970-SY10EP58VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP58VKI-TR CAD Model

Description

The SY10EP58VKI-TR from Microchip Technology is a high-performance, low-power single 2:1 multiplexer that is part of their precision edge product line. This advanced multiplexer is designed to meet the stringent requirements of high-speed data transmission systems, offering an impressive combination of speed and power efficiency.

Key Features

  • High Speed: The device is capable of operating at high frequencies, making it suitable for applications that require fast data processing and minimal signal delay.
  • Differential Design: It incorporates a differential design that allows for reduced noise and improved signal integrity, which is crucial for maintaining the quality of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EP58VKI-TR is optimized for low power consumption, helping to minimize the overall power requirements of the system it is integrated into.
  • Wide Voltage Range: It operates over a wide voltage range, providing design flexibility and compatibility with various logic levels.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The SY10EP58VKI-TR is ideally suited for a range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Communication infrastructure
  • Signal routing

Product Specifications

This multiplexer comes in a compact package and is available in tape and reel format for ease of manufacturing and assembly. The "TR" suffix denotes the tape and reel packaging option, which is preferred for automated pick-and-place equipment used in high-volume production environments.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10EP58VKI-TR is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure it meets Microchip's stringent quality criteria.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess