EN
  • EN
  • DE

SY10EP51VKI-TR

Part No SY10EP51VKI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8MSOP / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number 10EP51
Other Names SY10EP51VKI TR,SY10EP51VKI TR,SY10EP51VKITR,SY10EP51VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258742-SY10EP51VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP51VKI-TR CAD Model

Description

Microchip Technology's SY10EP51VKI-TR: High-Speed Differential LVPECL-to-LVTTL Translator

The SY10EP51VKI-TR is a cutting-edge logic-level translator manufactured by Microchip Technology, designed to bridge the gap between high-speed differential Low Voltage Positive Emitter Coupled Logic (LVPECL) signals and Low Voltage Transistor-Transistor Logic (LVTTL) levels. This device is an essential component for applications that require a seamless interface between these two widely used logic families, ensuring compatibility and enhancing signal integrity in complex electronic systems.

Key Features

  • High-Speed Operation: The SY10EP51VKI-TR is capable of handling clock frequencies up to 3GHz, making it suitable for high-performance applications that demand rapid signal processing and minimal propagation delays.
  • Differential LVPECL Inputs: It accepts differential LVPECL input levels, which provides the benefit of reduced noise susceptibility and improved signal quality over single-ended signals.
  • LVTTL Outputs: The translator provides LVTTL-compatible outputs, allowing for easy integration with devices and systems operating at LVTTL logic levels.
  • Power Supply Range: Operating with a supply voltage range of 3.0V to 3.6V, the SY10EP51VKI-TR is versatile in its power requirements, accommodating a variety of system power schemes.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Packaging: The device comes in a compact 8-Pin MSOP package, which is ideal for space-constrained applications.

Applications

The SY10EP51VKI-TR is well-suited for a multitude of applications, including but not limited to:

  • Telecommunications
  • Data communications
  • Networking equipment
  • High-speed data acquisition systems
  • Test and measurement equipment

This translator is a reliable solution for system designers looking to maintain signal integrity while interfacing different logic levels within high-speed digital circuits. With its high-frequency performance and robust design, the SY10EP51VKI-TR from Microchip Technology stands out as a valuable component for any application requiring LVPECL to LVTTL level translation.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess