EN
  • EN
  • DE

SY10EL57ZG-TR

Part No SY10EL57ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 10EL57
Other Names SY10EL57ZG TR,SY10EL57ZG TR,SY10EL57ZGTR,SY10EL57ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256972-SY10EL57ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL57ZG-TR CAD Model

Description

Microchip Technology SY10EL57ZG-TR

The SY10EL57ZG-TR is a high-performance, versatile product from Microchip Technology, designed to cater to the demanding needs of modern electronic circuits. This device is a part of Microchip's family of ECLinPS MAX™ integrated circuits, which are known for their exceptional speed and reliability.

At its core, the SY10EL57ZG-TR is a 5V ECL Dual Differential 2:1 Multiplexer, which is capable of selecting one of two differential data inputs for each multiplexer and directing it to the output. This feature makes it an ideal choice for applications requiring high-speed data routing and switching, such as in communication systems, signal processing, and automated test equipment.

The device comes in a compact, surface-mount package, specifically in a 16-pin SOIC package. This small form factor allows for efficient use of PCB space, making it suitable for densely packed electronic assemblies. Moreover, the SY10EL57ZG-TR has been designed with an extended temperature range, ensuring reliable operation in environments with varying temperature conditions.

Key features of the SY10EL57ZG-TR include:

  • High-speed operation: The device supports exceptionally fast switching times, which is crucial for high-frequency applications.
  • Differential design: The differential nature of the inputs and outputs provides improved noise immunity and minimizes the risk of signal interference, which is essential for maintaining data integrity.
  • Power supply flexibility: The SY10EL57ZG-TR can operate from a 5V supply, making it compatible with a wide range of existing power systems.
  • Enhanced system performance: By utilizing ECLinPS MAX™ technology, the device ensures low skew and high bandwidth, contributing to overall system performance.

Whether you are designing a high-speed communication interface or a sophisticated digital system requiring efficient data management, the Microchip Technology SY10EL57ZG-TR offers a reliable and high-performance solution. Its robust design and advanced features make it a valuable component in any electronic project that demands speed, precision, and reliability.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation available from Microchip Technology's official website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess