EN
  • EN
  • DE

SY10EL52ZC-TR

Part No SY10EL52ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.75V ~ -5.5V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EL52
Other Names SY10EL52ZC TR,SY10EL52ZC TR,SY10EL52ZCTR,SY10EL52ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258753-SY10EL52ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL52ZC-TR CAD Model

Description

Microchip Technology SY10EL52ZC-TR

The SY10EL52ZC-TR from Microchip Technology is a high-performance, single 5V differential PECL/ECL to TTL translator. This integrated circuit is designed to address the needs of high-speed communication and data transfer within the electronics industry. With its fast propagation delay and minimal skew, the SY10EL52ZC-TR is an ideal solution for applications requiring the translation of a differential PECL/ECL signal to a TTL signal.

Key Features

  • High-Speed Operation: The device is capable of handling fast clock rates, making it suitable for high-frequency applications.
  • Differential PECL/ECL Inputs: This feature allows the device to accept differential signals, which are less susceptible to noise and thus ensure signal integrity over longer distances.
  • TTL Output: The translator outputs a TTL-compatible signal, allowing for easy interfacing with a wide range of digital logic circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the SY10EL52ZC-TR is suitable for power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, making it reliable in various environmental conditions.
  • Surface Mount Package: The SY10EL52ZC-TR comes in a compact, surface-mount package which is ideal for space-constrained applications.

Applications

The SY10EL52ZC-TR is versatile and can be used in a range of applications, including but not limited to:

  • High-speed data communication systems
  • Telecommunications and networking equipment
  • Test and measurement equipment
  • Pulse and signal generators
  • Computers and computer peripherals

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10EL52ZC-TR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in the field. Additionally, the device is available in tape and reel packaging (TR), facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess