EN
  • EN
  • DE

SY10EL35ZG

Part No SY10EL35ZG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply -4.75V ~ -5.5V
Current - Quiescent (Iq) 32 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EL35
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258747-SY10EL35ZG
Ultra Librarian 3D Model Ultra Librarian SY10EL35ZG CAD Model

Description

Microchip Technology's SY10EL35ZG: High-Speed Differential Receiver

The SY10EL35ZG from Microchip Technology is a versatile, high-performance differential receiver designed to handle the demanding requirements of high-speed data transmission systems. This device is a member of the precision-edge ECL (Emitter Coupled Logic) family, which is renowned for its fast propagation delay and minimal skew, making it an ideal choice for applications requiring accurate timing and synchronization.

Key Features

  • High-Speed Performance: The SY10EL35ZG operates at exceptional speeds, which is crucial for applications such as high-speed networking, telecommunications, and data processing systems.
  • Differential Design: With its differential input structure, the receiver offers improved noise immunity and is capable of receiving small signal amplitudes that are typical in high-speed data lines.
  • PECL Outputs: The device provides fully complementary outputs using Positive Emitter Coupled Logic (PECL), which is essential for maintaining signal integrity in high-speed environments.
  • Power Supply Options: It can operate with a wide range of power supplies, from a standard –4.2V to –5.5V, allowing for flexibility in various system designs.
  • Temperature Range: The SY10EL35ZG is designed to perform reliably over an extended industrial temperature range, ensuring consistent operation in challenging environmental conditions.

Applications

The SY10EL35ZG is particularly well-suited for applications that require high-speed data reception and processing, such as:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • SerDes (Serializer/Deserializer) systems
  • High-frequency clock distribution networks

Microchip Technology's commitment to quality and performance is evident in the SY10EL35ZG. It is designed to meet the stringent requirements of modern electronic systems, providing designers with a reliable and efficient solution for their high-speed differential signal reception needs. The SY10EL35ZG is not only a testament to Microchip's innovation in the field of high-speed logic but also a versatile component that can enhance the performance of a wide array of electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess