EN
  • EN
  • DE

SY10EL16VAZC TR

Part No SY10EL16VAZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VAZC TR,SY10EL16VAZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256395-SY10EL16VAZC TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VAZC TR CAD Model

Description

Microchip Technology's SY10EL16VAZC Transceiver

The SY10EL16VAZC from Microchip Technology is a high-performance, single-ended to differential translator designed to provide optimal performance in high-speed communication systems. This transceiver is part of Microchip's precision EdgeLine series, which is renowned for its reliability and efficiency in data transmission applications.

Key Features

  • High-Speed Performance: The SY10EL16VAZC is capable of handling data rates up to 3.2 Gbps, making it an excellent choice for applications requiring rapid data transfer.
  • Differential Outputs: This device offers 800mV differential PECL outputs, ensuring strong signal integrity and reduced electromagnetic interference (EMI).
  • Single-Ended Inputs: It accepts single-ended input signals, providing flexibility in interfacing with other components in the system.
  • Power Supply: The transceiver operates on a 5V power supply, which is common in many electronic systems, simplifying power management.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the SY10EL16VAZC is suitable for use in harsh environments.

Applications

The SY10EL16VAZC is designed for use in a variety of applications including, but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Automated test equipment

Quality and Reliability

Microchip Technology's commitment to quality ensures that the SY10EL16VAZC transceiver meets stringent industry standards. The device is manufactured in a facility that is certified to ISO 9001:2015, ensuring consistent product quality and reliability.

Ordering Information

The SY10EL16VAZC is available in a small 8-lead SOIC package, providing a compact solution for space-constrained applications. For detailed product specifications, datasheets, and ordering information, customers can visit Microchip Technology's official website or contact their local sales representative.

With its combination of high-speed data handling, robust design, and versatile applications, the SY10EL16VAZC from Microchip Technology stands out as a superior choice for designers seeking a reliable single-ended to differential translator solution.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess