EN
  • EN
  • DE

SY10E457JC

Part No SY10E457JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 2:1 28PLCC / Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E457
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256983-SY10E457JC
Ultra Librarian 3D Model Ultra Librarian SY10E457JC CAD Model

Description

Microchip Technology's SY10E457JC: A High-Performance Triple Differential Receiver/Driver

The SY10E457JC from Microchip Technology is a cutting-edge triple differential receiver/driver designed to provide high-speed, low-power communication in applications requiring robust signal integrity. This component is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability in demanding environments.

Key Features

  • Triple Differential PECL Receiver/Driver: The SY10E457JC has three receiver/driver pairs that can operate at extremely high speeds, making it ideal for parallel data transmission and reception.
  • High Speed: With propagation delays as low as 500ps, the device ensures rapid data processing and communication, essential for high-speed digital systems.
  • Low Power Consumption: It is designed to be energy-efficient, which is crucial for minimizing heat generation and power usage in dense electronic systems.
  • Versatility: The SY10E457JC can be used in a wide range of applications, including automated test equipment, high-speed data transfer systems, and communication infrastructure.
  • Temperature Range: The device operates over a broad temperature range, ensuring reliable performance in various environmental conditions.

Technical Specifications

  • Supply Voltage: -4.2V to -5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: PLCC-28

The SY10E457JC is packaged in a 28-lead PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while allowing for efficient thermal management. This package type is suitable for surface-mount technology, facilitating integration into a wide variety of printed circuit board designs.

Applications

Microchip's SY10E457JC is an excellent choice for designers looking to implement high-speed data paths with minimal skew and signal distortion. Its applications span across telecommunications, data processing, high-speed computing, and any system requiring precise timing and high data throughput.

With its robust design and high-speed capabilities, the SY10E457JC is a testament to Microchip Technology's commitment to providing advanced solutions for complex digital challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess