EN
  • EN
  • DE

SY10E164JC

Part No SY10E164JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 16:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 134804-SY10E164JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E164JC CAD Model

Description

The SY10E164JC is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of today's advanced digital systems. This versatile component is part of Microchip's family of ECLinPS MAX™ devices, which are known for their high-speed and low-power consumption characteristics. The SY10E164JC is particularly well-suited for applications that require fast signal processing and timing generation, such as telecommunication infrastructure, high-speed computing, and sophisticated industrial equipment.

Key Features

  • High-Speed Performance: The SY10E164JC operates at exceptional frequencies, which is essential for systems that need to process data quickly and efficiently.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to consume minimal power, helping to reduce the overall energy consumption of the systems in which it's used.
  • Flexible Voltage Range: It supports a wide range of power supplies, ensuring compatibility with various system designs and requirements.
  • Durable Construction: Encased in a robust 28-lead PLCC package, the SY10E164JC is built to withstand challenging environments and provide reliable performance over time.

Applications

The SY10E164JC is ideal for a variety of high-speed digital applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation
  • Telecommunications switching and routing
  • High-frequency clock distribution networks
  • Pulse and signal generation circuits

Technical Specifications

  • Supply Voltage: Specified for 4.2 V, 5.0 V ±5% and 5.5 V power supplies
  • Temperature Range: Specified over full military temperature range (-55°C to +125°C)
  • Technology: ECLinPS MAX™
  • Package Type: 28-lead PLCC

In conclusion, the SY10E164JC from Microchip Technology is a high-speed, low-power IC that offers reliability and versatility for a wide range of applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize their high-performance digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5576 $66.9032
15+ $7.8425 $117.6375
23+ $7.5976 $174.7448
32+ $7.3527 $235.2864
41+ $7.1067 $291.3747
55+ $6.3721 $350.4655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess