EN
  • EN
  • DE

SY10E122JC-TR

Part No SY10E122JC-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E122
Other Names SY10E122JC TR,SY10E122JC TR,SY10E122JCTR,SY10E122JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260234-SY10E122JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E122JC-TR CAD Model

Description

Microchip Technology's SY10E122JC-TR: A High-Speed 9-Bit Multiplexer

The SY10E122JC-TR is a cutting-edge component designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This 9-bit multiplexer is part of the high-speed, precision ECL product line, which is renowned for its performance and reliability in demanding applications.

Key Features

  • High-Speed Operation: The SY10E122JC-TR boasts fast propagation delays, making it ideal for high-speed data transmission and processing applications.
  • 9-Bit Multiplexing: With nine individual data inputs and outputs, this device can handle multiple data streams concurrently, increasing system throughput and efficiency.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission distances without signal degradation.
  • Single Supply Voltage: Designed to operate with a single 5V power supply, this component simplifies power management within the system.
  • Extended Temperature Range: The SY10E122JC-TR is built to function reliably across a wide temperature range, making it suitable for industrial and outdoor environments.

Applications

This multiplexer is versatile and can be used in various high-speed digital systems. Its applications include:

  • Data routing and signal gating
  • Communication systems
  • High-frequency clock distribution networks
  • Test and measurement equipment
  • Military and aerospace electronics

Product Specifications

The SY10E122JC-TR comes in a PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of mounting on printed circuit boards (PCBs). It is available in tape and reel format (TR suffix), which facilitates automated assembly processes, making it a practical choice for mass production environments.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY10E122JC-TR is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of all Microchip components. Customers can rely on this multiplexer for consistent performance and longevity in their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess