EN
  • EN
  • DE

SY10E112JC

Part No SY10E112JC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 4BIT N-INVERT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 126679-SY10E112JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E112JC CAD Model

Description

Microchip Technology's SY10E112JC: High-Speed 9-Bit Multiplexer

The SY10E112JC is a versatile and high-speed 9-bit multiplexer from Microchip Technology, a leader in the semiconductor industry. Designed using advanced silicon-gate CMOS technology, this multiplexer is part of Microchip's SY10E (ECLinPS) series, which is renowned for its high-speed integrated circuits with exceptional performance.

With its differential 9-bit multiplexer architecture, the SY10E112JC offers a wide range of applications, particularly in systems that require fast data routing and switching. This device can switch signals at rates that exceed the GHz range, making it an ideal choice for high-speed communication systems, test equipment, and data acquisition platforms.

Key Features of the SY10E112JC:

  • High-Speed Operation: The device operates at exceptional speeds, which is critical for applications that demand quick data throughput and low latency.
  • Differential PECL Inputs and Outputs: The SY10E112JC features differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, providing improved noise immunity and allowing for high-speed signal processing.
  • Single Supply Voltage: Operating from a single 5V supply, this device simplifies power management in system designs.
  • Enhanced Signal Integrity: The multiplexer's design minimizes skew and provides a stable signal environment, which is essential for maintaining the integrity of high-speed data.
  • Industrial Operating Temperature Range: The SY10E112JC is built to operate reliably in a wide temperature range, making it suitable for industrial environments.

The SY10E112JC is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures a compact footprint while allowing for efficient heat dissipation. This packaging makes the device easy to integrate into a variety of printed circuit board designs.

Whether it's for telecommunications, data processing, or advanced computing systems, the SY10E112JC from Microchip Technology stands out with its high-speed capabilities and robust performance. Engineers and system designers can leverage this multiplexer to achieve superior data routing efficiency and system reliability in their next-generation electronic designs.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1125 $64.0125
20+ $5.8362 $116.7240
31+ $5.6537 $175.2647
43+ $5.4712 $235.2616
55+ $5.2887 $290.8785
74+ $4.7413 $350.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess