EN
  • EN
  • DE

SY100S363JZ-TR

Part No SY100S363JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 8:1 28PLCC / Multiplexer 2 x 8:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S363
Other Names SY100S363JZ TR,SY100S363JZ TR,SY100S363JZTR,SY100S363JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257006-SY100S363JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S363JZ-TR CAD Model

Description

Product Overview: SY100S363JZ-TR from Microchip Technology

The SY100S363JZ-TR is a high-performance, precision integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High-Speed Operation: The SY100S363JZ-TR is built to support rapid signal processing, making it suitable for high-speed data communication and computing applications.
  • Low Power Consumption: Despite its fast operation, it is engineered for low power consumption, helping to reduce the overall energy footprint of the systems it integrates with.
  • Durability: Constructed with robust materials, this product ensures a long operational lifespan even under strenuous conditions.
  • Compact Design: The compact footprint of the SY100S363JZ-TR allows for its use in space-constrained applications, without sacrificing performance.

Applications

The versatility of the SY100S363JZ-TR makes it an ideal choice for a variety of applications, including but not limited to:

  • Telecommunications
  • Data processing systems
  • High-speed networking equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100S363JZ-TR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under all expected operating conditions.

Environmental Compliance

The SY100S363JZ-TR is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, making it a conscientious choice for eco-friendly technology solutions.

Ordering Information

For detailed information on pricing, availability, and ordering options for the SY100S363JZ-TR, customers are encouraged to visit the Microchip Technology official website or contact authorized distributors. Microchip's customer service team is available to provide support and answer any questions regarding their products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess