EN
  • EN
  • DE

SY100EP58VZG-TR

Part No SY100EP58VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8SOIC / Multiplexer 1 x 2:1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP58
Other Names SY100EP58VZG TR,SY100EP58VZG TR,SY100EP58VZGTR,SY100EP58VZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257013-SY100EP58VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP58VZG-TR CAD Model

Description

Microchip Technology SY100EP58VZG-TR Product Overview

The SY100EP58VZG-TR from Microchip Technology is a high-performance, low-jitter 2:1 multiplexer that operates from a 2.5V to 3.3V power supply. This versatile component is part of Microchip's Precision Edge® product line, designed to meet the stringent requirements of high-speed data communication systems.

Constructed using advanced silicon-germanium (SiGe) technology, the SY100EP58VZG-TR is capable of processing clock signals at frequencies up to 5GHz and data signals up to 3.2Gbps, making it an ideal choice for applications in the telecommunications, data communications, and test equipment markets.

Key Features:

  • High Speed: With the ability to handle data rates up to 3.2Gbps and clock frequencies up to 5GHz, the device ensures rapid signal processing in critical applications.
  • Wide Voltage Range: The SY100EP58VZG-TR operates over a supply voltage range of 2.5V to 3.3V, providing flexibility in various system designs.
  • Differential Inputs and Outputs: The device features LVPECL differential inputs and outputs, which provide reduced noise and improved signal integrity.
  • Internal Termination Resistors: On-chip 75Ω termination resistors help to minimize component count and simplify PCB layout.
  • Power-Down Mode: A power-down mode is available to reduce power consumption when the multiplexer is not in use.
  • Industrial Temperature Range: The SY100EP58VZG-TR is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The device comes in a compact 20-lead TSSOP package, making it suitable for space-constrained applications. The SY100EP58VZG-TR also features a fail-safe function that ensures the outputs will remain in a high impedance state should the inputs become open. This level of fault tolerance is critical for maintaining system stability and preventing damage to other components in the signal chain.

With its combination of high-speed performance, robust design, and versatile features, the Microchip Technology SY100EP58VZG-TR is a powerful solution for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess