EN
  • EN
  • DE

SY100EP32VZI

Part No SY100EP32VZI
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-SOIC  /  Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100EP
Package Bulk
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP32
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259065-SY100EP32VZI
Ultra Librarian 3D Model Ultra Librarian SY100EP32VZI CAD Model

Description

Microchip Technology SY100EP32VZI Product Overview

The SY100EP32VZI is a high-speed, low-power differential ECL/PECL to TTL translator integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the needs of high-performance applications within the telecommunications, data communications, and test equipment sectors, among others.

The device features a differential PECL input and TTL output, making it an ideal choice for interfacing between systems that operate on different voltage levels. The SY100EP32VZI is specifically crafted to translate signals from ECL/PECL logic levels to TTL logic levels with minimal signal degradation, ensuring reliable communication between different electronic components.

With a maximum frequency of 3.2 GHz, the SY100EP32VZI offers exceptional performance for high-speed signal processing tasks. Its fast propagation delay and edge rates make it suitable for critical timing applications where precision is paramount. The device also provides a fail-safe feature that ensures the TTL output is in a high state when the inputs are left open.

Housed in a compact 8-pin SOIC package, the SY100EP32VZI is designed for space-constrained environments without compromising functionality or performance. The integrated circuit operates over a wide temperature range, making it reliable in various operating conditions.

The SY100EP32VZI also features power-down capability, which allows the outputs to be disabled and thus reduce power consumption when the device is not in use. This feature, along with the low power consumption inherent to the design, makes it an energy-efficient choice for modern electronic systems.

Overall, the SY100EP32VZI from Microchip Technology is a versatile and robust solution for translating differential ECL/PECL signals to TTL logic levels. Its combination of high-speed performance, low power consumption, and fail-safe operation make it an excellent choice for designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess