EN
  • EN
  • DE

SY100EL56VZI TR

Part No SY100EL56VZI TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 DUAL 3.3V/5V 20-SOIC / Multiplexer 1/2-Element ECL 4-IN 20-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL
Packaging Reel package
Part Status Obsolete(EOL)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795881-SY100EL56VZI TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL56
Introduction Date May 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100EL56VZI TR CAD Model

Description

Product Overview: SY100EL56VZI TR by Microchip Technology

The SY100EL56VZI TR, from the renowned manufacturer Microchip Technology, is a high-performance dual differential 2:1 multiplexer. This integrated circuit (IC) is designed for use in applications requiring high-speed data processing and signal routing, making it an ideal choice for telecommunications, data communications, and automated test equipment.

Built upon the ECLinPS MAX™ family of products, the SY100EL56VZI TR operates with a 5V power supply and features a fully differential design. This ensures minimal skew and pulse distortion, which is critical for maintaining signal integrity in high-speed digital systems. The multiplexer's differential inputs have internal 75kΩ pull-down resistors and accept LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, which is a common standard in high-speed digital circuits.

One of the key attributes of the SY100EL56VZI TR is its fast propagation delay, which typically stands at 270ps. This specification is particularly important for systems where data throughput and timing are crucial. Furthermore, the device boasts a high toggle frequency of up to 3GHz, making it suitable for the most demanding high-frequency applications.

The SY100EL56VZI TR is offered in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is designed to optimize board space without compromising performance. The part number includes the TR suffix, indicating that the product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, thus streamlining production for high-volume requirements.

Microchip Technology's commitment to quality is evident in the SY100EL56VZI TR, as it is specified for the industrial temperature range of -40°C to +85°C. This ensures reliable operation even in harsh environmental conditions. The device also features advanced power-down mode capabilities, which significantly reduce power consumption when the device is not in active use, contributing to energy-efficient designs.

In summary, the SY100EL56VZI TR is a testament to Microchip Technology's leadership in providing cutting-edge solutions for high-speed signal processing. Its superior performance, combined with power efficiency and a compact form factor, makes it a top choice for engineers and designers looking to push the boundaries of digital system design.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess