EN
  • EN
  • DE

SY100EL31ZG-TR

Part No SY100EL31ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 32 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL31
Other Names SY100EL31ZG TR,SY100EL31ZG TR,SY100EL31ZGTR,SY100EL31ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258782-SY100EL31ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL31ZG-TR CAD Model

Description

The SY100EL31ZG-TR, crafted by the renowned Microchip Technology, is a high-performance integrated circuit that belongs to the family of ECL (Emitter Coupled Logic) devices. This particular model is designed to deliver exceptional speed and precision, making it an ideal choice for applications that require rapid signal processing and high-frequency operation.

Key Features

  • High-Speed Operation: The SY100EL31ZG-TR is built for speed, capable of handling fast clock rates, which is essential for high-speed digital systems.
  • Differential Design: This device features a differential input, which enhances noise immunity and allows for precise edge detection, critical in timing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL31ZG-TR is designed to be power-efficient, making it suitable for power-sensitive designs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package Format: The device comes in a space-saving surface-mount package, which is ideal for compact and dense circuit board layouts.

Applications

The SY100EL31ZG-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Precision timing circuits
  • Pulse and signal generation
  • Test and measurement equipment
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL31ZG-TR is no exception. It is manufactured under strict quality control standards and is subject to rigorous testing to ensure it meets the high reliability requirements of industrial and mission-critical applications.

Ordering Information

The SY100EL31ZG-TR is available for order now. For detailed specifications, pricing, and delivery information, please contact Microchip Technology or an authorized distributor. Ensure your designs are equipped with the speed and reliability of the SY100EL31ZG-TR, a testament to Microchip's excellence in semiconductor innovation.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess