EN
  • EN
  • DE

SY100EL16VAZC TR

Part No SY100EL16VAZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VAZC TR,SY100EL16VAZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256444-SY100EL16VAZC TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAZC TR CAD Model

Description

Microchip Technology's SY100EL16VAZC TR: High-Speed Differential Receiver

The SY100EL16VAZC TR from Microchip Technology is a cutting-edge differential receiver designed for high-speed applications requiring data rates up to 5 Gbps. This device is a member of the high-performance ECL family, which is renowned for its fast propagation delay and minimal skew. The SY100EL16VAZC TR is particularly suitable for demanding environments where signal integrity and speed are critical.

Constructed with a differential line receiver design, the SY100EL16VAZC TR is capable of translating ECL logic levels to PECL levels, making it a versatile component for interfacing with various logic families. It features an internal 75 kΩ input pulldown resistors and a VBB reference for single-ended use, which is available to the user via pin 5 (VBB). This reference voltage can be used when AC coupling to the device and provides a convenient method for biasing when used in single-ended input applications.

The device boasts a fail-safe feature that ensures a logic high output when inputs are left open. Its differential design allows for high common-mode rejection, making it remarkably robust against noise and crosstalk. This makes the SY100EL16VAZC TR an ideal choice for applications such as high-speed networking and telecommunications, where signal integrity cannot be compromised.

Furthermore, the SY100EL16VAZC TR operates over a wide voltage range of –4.2V to –5.5V and is characterized over the full industrial temperature range of –40°C to +85°C. It is available in a compact 8-lead SOIC package, providing an efficient footprint for space-constrained applications.

Microchip Technology's commitment to quality ensures that the SY100EL16VAZC TR meets stringent reliability standards, making it a reliable component for your high-speed circuit designs. Whether you're developing advanced communication systems, data transmission equipment, or any application that requires fast and accurate signal processing, the SY100EL16VAZC TR is engineered to deliver exceptional performance.

For designers and engineers looking for a high-speed differential receiver with robust features and proven reliability, the SY100EL16VAZC TR from Microchip Technology is an excellent choice that promises to enhance the performance of your electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess