EN
  • EN
  • DE

SY100EL142JZTR

Part No SY100EL142JZTR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 350105-SY100EL142JZTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL142JZTR CAD Model

Description

Microchip Technology's SY100EL142JZTR Overview

The SY100EL142JZTR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the SY family of devices, which are known for their reliability and efficiency in complex digital systems.

Key Features

  • High-Speed Operation: The SY100EL142JZTR is capable of operating at very high speeds, making it suitable for applications that require rapid data processing and high-frequency signal handling.
  • Differential Inputs and Outputs: It features differential inputs and outputs, which provide improved noise immunity and are essential for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The SY100EL142JZTR comes in a surface-mount package, making it suitable for use in modern, high-density printed circuit boards (PCBs).
  • Logic Type: It utilizes ECL (Emitter Coupled Logic), which is known for its high-speed performance and is commonly used in applications that require fast switching times.

Applications

The SY100EL142JZTR is ideal for a variety of applications across different sectors, including:

  • Telecommunications
  • Data communications
  • Test and measurement equipment
  • High-speed computing
  • Aerospace and defense systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100EL142JZTR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability in the field.

Ordering Information

The product is available in tape and reel packaging, making it ideal for automated assembly processes. The 'TR' suffix in the part number SY100EL142JZTR indicates tape and reel packaging, which is convenient for large-scale production requirements.

For designers and engineers looking for a robust, high-speed logic solution, the Microchip Technology SY100EL142JZTR offers an exceptional blend of speed, power efficiency, and reliability.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess