EN
  • EN
  • DE

SY100E157JI-TR

Part No SY100E157JI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 28PLCC / Multiplexer 1 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E157
Other Names SY100E157JI TR,SY100E157JI TR,SY100E157JITR,SY100E157JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257033-SY100E157JI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E157JI-TR CAD Model

Description

Product Overview: SY100E157JI-TR by Microchip Technology

The SY100E157JI-TR is a high-performance, quint differential line receiver designed by Microchip Technology, formerly known as Micrel Semiconductor. This integrated circuit is part of Microchip's SY100E series, which is renowned for its exceptional speed and signal integrity, making it an ideal choice for demanding applications that require precise timing and high data throughput.

Key Features

  • High-Speed Performance: The SY100E157JI-TR is capable of handling very high data rates, making it suitable for applications such as high-speed networking, telecommunications, and data processing systems.
  • Differential Line Receiver: This device includes five differential line receivers, providing robust signal reception and improved noise immunity compared to single-ended solutions.
  • Enhanced Signal Integrity: The SY100E157JI-TR is designed to maintain signal integrity across long distances and in electrically noisy environments, ensuring reliable data communication.
  • Low Power Consumption: Despite its high-speed capabilities, the product is engineered to operate with low power consumption, which is crucial for energy-sensitive applications.
  • Flexible Power Supply: It operates over a wide range of supply voltages, accommodating various system requirements and simplifying power supply design.
  • Industry-Standard Packaging: The SY100E157JI-TR comes in a standard PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and allows for efficient assembly and space-saving PCB design.

Applications

The versatility of the SY100E157JI-TR makes it an excellent choice for a wide range of applications. Its high-speed capabilities are particularly beneficial in:

  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Backplane and cable interfaces
  • Telecommunications infrastructure

With its robust design and advanced features, the SY100E157JI-TR from Microchip Technology is a reliable and efficient solution for any application requiring high-speed differential signal processing. Its commitment to quality and performance makes it a standout product in the field of integrated circuits.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess