EN
  • EN
  • DE

SY100E156JZ

Part No SY100E156JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 4:1 28PLCC / Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E156
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257020-SY100E156JZ
Ultra Librarian 3D Model Ultra Librarian SY100E156JZ CAD Model

Description

Microchip Technology SY100E156JZ Product Overview

The SY100E156JZ from Microchip Technology is a high-performance 5V ECL Programmable Skew Clock Driver designed to address the needs of high-speed clock distribution networks. This device is a part of Microchip's precision edge product family, which is renowned for providing advanced solutions for signal integrity and timing precision in complex digital systems.

The SY100E156JZ features six independently programmable skew outputs, allowing designers to fine-tune the timing of clock signals to optimize the performance of their systems. This level of control is crucial in high-speed applications where even picoseconds of skew can significantly impact overall system reliability and performance.

Key Features:

  • High-Speed Operation: The device is capable of handling clock frequencies up to 3GHz, making it suitable for the fastest ECL systems.
  • Programmable Skew: With six programmable skew outputs, users can tailor the timing of their clock distribution to meet the specific needs of their application.
  • Low Skew: The inherent low skew of the outputs ensures minimal timing discrepancies between signals, maintaining signal integrity across the distribution network.
  • Multiple VBB Outputs: The SY100E156JZ includes two on-chip voltage reference outputs (VBB) to provide a stable reference voltage for AC-coupled applications.
  • Temperature Range: The device is designed to operate over the full industrial temperature range, ensuring reliable performance in a variety of environments.
  • Package Options: Available in a 28-pin PLCC package, it offers a compact footprint for space-constrained applications.

With its superior performance and programmability, the SY100E156JZ is an ideal choice for applications requiring precise clock distribution, such as high-speed data communication systems, networking equipment, and advanced computing platforms. Its robust design ensures that it can meet the stringent requirements of the most demanding environments, making it a versatile solution for a wide range of high-performance applications.

Overall, Microchip Technology's SY100E156JZ represents a sophisticated blend of speed, precision, and flexibility, providing engineers with a powerful tool for optimizing their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess