EN
  • EN
  • DE

SY100E156JZ TR

Part No SY100E156JZ TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 4:1 28PLCC / Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E156
Other Names SY100E156JZ TR,SY100E156JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257028-SY100E156JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E156JZ TR CAD Model

Description

Product Overview: Microchip Technology SY100E156JZ TR

The SY100E156JZ TR from Microchip Technology is a high-performance integrated circuit designed to meet the rigorous demands of advanced digital systems. This device is part of Microchip's family of high-speed, precision components that are optimized for use in networking, telecommunications, and data transmission applications.

At the heart of the SY100E156JZ TR is a quintuple differential line receiver, which ensures reliable data reception even in environments with high levels of electromagnetic interference. This feature makes the product ideal for applications where signal integrity is paramount. The device operates at a nominal voltage of 5V, providing a balance between performance and power consumption.

The SY100E156JZ TR is designed with scalability and integration in mind. It comes in a compact, surface-mount package that saves valuable board space while providing robust connectivity options. The package type is a 28-lead PLCC (Plastic Leaded Chip Carrier), which is known for its reliability and ease of soldering onto printed circuit boards.

One of the key advantages of the SY100E156JZ TR is its high-speed operation. The device is capable of handling data rates that are essential for modern digital communication systems. This makes it an excellent choice for designers looking to create high-throughput systems without compromising on signal quality.

Microchip Technology has a reputation for producing components that are not only high in quality but also have a long operational lifespan. The SY100E156JZ TR is no exception, offering a robust design that can withstand the test of time and maintain performance throughout its lifecycle.

In summary, the SY100E156JZ TR is a testament to Microchip Technology's commitment to providing top-tier electronic components. Its combination of high-speed data handling, durable construction, and compact form factor makes it an excellent choice for developers looking to push the boundaries of digital communication technology.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess