EN
  • EN
  • DE

SST89V54RD2-33-C-NJ

Part No SST89V54RD2-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193701-SST89V54RD2-33-C-NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V54RD2-33-C-NJ CAD Model

Description

The SST89V54RD2-33-C-NJ is a versatile and high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This MCU is part of the FlashFlex family of 8-bit microcontrollers, which is designed to offer an optimal balance between power efficiency and processing capability, making it suitable for a wide range of embedded applications.

Key Features:

  • CPU Core: This device is built around an 8-bit 8051-compatible microcontroller which operates at a frequency of up to 33 MHz, ensuring swift processing and execution of instructions.
  • Memory: It includes 24 Kbyte of on-chip flash memory with a typical endurance of 100,000 write cycles, providing ample space for program storage and allowing for in-system programming (ISP) and in-application programming (IAP) capabilities.
  • Digital I/O: The MCU comes equipped with versatile I/O options, including 32 I/O pins, which are crucial for interfacing with sensors, actuators, and other peripherals.
  • Operating Voltage: It operates over a wide range of voltages from 2.7V to 5.5V, which makes it suitable for battery-operated devices as well as those connected to standard power supplies.
  • Temperature Range: The SST89V54RD2-33-C-NJ is designed to perform reliably in harsh conditions, with an operational temperature range from 0°C to +70°C.
  • Packaging: The microcontroller is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into a variety of circuit board layouts.

Whether you are developing consumer electronics, automotive systems, or industrial automation equipment, the SST89V54RD2-33-C-NJ offers the reliability and flexibility needed to drive your innovation forward. With its robust feature set and Microchip's commitment to quality, this microcontroller stands as a smart choice for designers looking to optimize their embedded systems.

For detailed technical specifications, application notes, and support resources, please refer to the official Microchip Technology website or contact their customer support for further assistance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess