EN
  • EN
  • DE

SST89E516RD-40-C-PIE-NXX

Part No SST89E516RD-40-C-PIE-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Standard Package 10
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264451-SST89E516RD-40-C-PIE-NXX
Ultra Librarian 3D Model Ultra Librarian SST89E516RD-40-C-PIE-NXX CAD Model

Description

Microchip Technology's SST89E516RD-40-C-PIE-NXX Microcontroller

The SST89E516RD-40-C-PIE-NXX is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the FlashFlex family, which is known for its flexibility and reliability in various applications, ranging from industrial control systems to consumer electronics.

With a 40 MHz operation, the SST89E516RD-40-C-PIE-NXX offers a robust platform for applications requiring quick data processing and real-time responses. It is built on a non-volatile SuperFlash memory technology, which provides a significant advantage in terms of endurance and stability. The device comes with 72 KB of on-chip flash memory, which can be partitioned as boot or user code areas, depending on the application's requirements, and the memory can be reprogrammed in-application or via a conventional nonvolatile memory programmer.

This microcontroller features a wide operating voltage range from 4.5V to 5.5V, making it suitable for a variety of power environments. It is also equipped with 1 KB of on-chip RAM, which allows for efficient data manipulation and storage during operation. The SST89E516RD-40-C-PIE-NXX is compatible with the industry-standard 8051 instruction set, ensuring ease of integration and a shorter learning curve for developers already familiar with 8051-based systems.

Other notable features of the SST89E516RD-40-C-PIE-NXX include three timer/counters, a full-duplex enhanced UART, and a convenient programmable counter array (PCA) that provides additional timing and pulse width modulation (PWM) functionalities. The microcontroller also supports SPI and I²C interfaces for serial communication, which are essential for modern embedded systems that need to communicate with sensors, actuators, and other peripherals.

For design flexibility, the SST89E516RD-40-C-PIE-NXX is available in a 40-pin DIP (Dual In-line Package), which is widely used and allows for easy prototyping and integration into various hardware designs. Its robustness is further enhanced by its industrial temperature range, ensuring reliable operation under extreme conditions.

Overall, the SST89E516RD-40-C-PIE-NXX from Microchip Technology is a versatile and powerful microcontroller that provides a cost-effective solution for a wide array of embedded applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess