The SST55LD019A-45-C-TQWE is a high-performance, non-volatile memory chip designed and manufactured by Microchip Technology. This product is part of Microchip's renowned Serial Flash family, which is known for its reliability and endurance. The device provides a substantial 32-megabit storage capacity, making it suitable for a wide range of applications that require data retention without power.
Key Features
- Memory Size: 32 Mbit
- Interface Type: Serial Peripheral Interface (SPI)
- Clock Frequency: 45 MHz
- Voltage Range: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: 8-TDFN (5x6)
The SST55LD019A-45-C-TQWE boasts a fast read speed facilitated by its Serial Peripheral Interface, which operates at a clock frequency of up to 45 MHz. This ensures quick access to data, which is essential for applications that require high-speed data retrieval.
Applications
With its robust design and large memory capacity, the SST55LD019A-45-C-TQWE is ideal for use in a variety of sectors, including:
- Consumer Electronics
- Industrial Control Systems
- Internet of Things (IoT) Devices
- Medical Equipment
- Automotive Electronics
Its wide operating temperature range of -40°C to +85°C ensures the chip's reliability and functionality under extreme conditions, making it a preferred choice for outdoor and automotive applications.
Quality and Support
Microchip Technology is known for its commitment to quality, and the SST55LD019A-45-C-TQWE is no exception. Customers can expect consistent performance and durability. In addition, Microchip provides excellent technical support and resources to assist with integration, development, and troubleshooting, ensuring a smooth experience from design to deployment.
Overall, the SST55LD019A-45-C-TQWE from Microchip Technology is a versatile and reliable flash memory solution that meets the needs of modern electronic applications requiring high-speed data access and non-volatile storage.