The SST55LC100-45-I-BWE is a cutting-edge memory solution from Microchip Technology, a leader in the semiconductor industry. This product is designed to cater to the needs of high-performance computing systems requiring reliable and fast data storage capabilities. The SST55LC100-45-I-BWE is a part of Microchip's SuperFlash® technology line, which is renowned for its high endurance and low power consumption.
Featuring a parallel interface, this non-volatile memory device offers a storage capacity of 1 Megabit, allowing it to store critical data even when the power is turned off. The access time of 45 nanoseconds makes it incredibly swift in retrieving data, which is essential for applications that cannot tolerate delays, such as real-time processing systems.
The device's industrial temperature range, denoted by the '-I' in its name, ensures that it operates reliably in extreme conditions, ranging from -40°C to +85°C. This makes the SST55LC100-45-I-BWE an ideal choice for deployment in harsh environments where temperature fluctuations are common, such as outdoor industrial applications, automotive systems, and aerospace electronics.
Packaged in a 32-pin TSOP (Thin Small Outline Package), the SST55LC100-45-I-BWE is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs). The 'BWE' suffix indicates the package type and lead-free status, which aligns with modern environmental standards, reducing hazardous substances in electronic components.
Microchip Technology's commitment to quality and longevity is evident in the SST55LC100-45-I-BWE, as it supports a minimum of 100,000 erase/write cycles and a data retention of at least 100 years. This ensures that devices using this memory chip can be relied upon for extended periods without the need for frequent replacements, thereby reducing maintenance costs and downtime.
In summary, the SST55LC100-45-I-BWE from Microchip Technology is a robust, reliable, and high-speed memory component that meets the stringent requirements of modern electronic systems. Its combination of durability, performance, and environmental consciousness makes it a top choice for engineers and designers across various industries.