Microchip Technology SST39WF1601-90-4I-B3KE-T Flash Memory
The SST39WF1601-90-4I-B3KE-T is a high-performance, dual-bank flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory is part of the 16-Mbit SST39WF1600 family and is designed to offer reliability, flexibility, and endurance for a wide range of applications.
With a 16-Mbit (2M x 8-bit) configuration, this device is optimized for use in a variety of digital applications, including embedded systems, telecommunications, digital consumer electronics, and networking hardware. Its dual-bank structure allows for simultaneous read and write operations, ensuring efficient data management and a smooth user experience.
Key Features:
- Memory Size: 16-Mbit (2M x 8-bit)
- Access Time: 90 ns, enabling quick data retrieval and high-speed operation.
- Operating Temperature Range: -40°C to +85°C, making it suitable for use in harsh environments.
- Supply Voltage: 2.7V to 3.6V, which allows for low-power consumption and compatibility with a range of applications.
- Packaging: 48-Ball TFBGA (Thin Fine-Pitch Ball Grid Array), offering a compact form factor for space-constrained designs.
- Endurance: 100,000 cycles per block, providing reliable data retention and stability over the product's lifespan.
- Software and Hardware Write Protection: Options to secure the memory content and prevent unauthorized access or modification.
The SST39WF1601-90-4I-B3KE-T supports a split-gate cell design and SuperFlash® technology, which contributes to its superior reliability and performance. The device's low power consumption and fast erase and program capabilities make it an excellent choice for applications that require frequent data updates and minimal energy usage.
Microchip Technology's commitment to quality ensures that the SST39WF1601-90-4I-B3KE-T flash memory meets the highest standards, providing developers with a dependable and efficient solution for their storage needs. Whether it's for firmware storage, parameter settings, or data logging, this flash memory is designed to meet the rigorous demands of modern electronic devices.