EN
  • EN
  • DE

SST39WF1601-70-4C-MAQE

Part No SST39WF1601-70-4C-MAQE
Manufacturer Microchip Technology
Catalog Flash
Description 16 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 16M PARALLEL 48WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40μs
Access Time 70ns
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Family Part Number SST39WF1601
Manufacturer Pack Quantity 740
MSL Level 3 (168 Hours)
Win Source Part Number 1259963-SST39WF1601-70-4C-MAQE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SST39WF1601-70-4C-MAQE CAD Model

Description

The SST39WF1601-70-4C-MAQE is a high-performance, multi-purpose flash memory device from the industry-leading manufacturer, Microchip Technology. This device offers a robust storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and networking hardware. With its advanced design and reliable performance, the SST39WF1601 is a top choice for designers and engineers seeking a dependable non-volatile memory component.

Key Features

  • Memory Capacity: The SST39WF1601 provides a substantial 16-Mbit storage capacity, allowing for ample space to store firmware, boot code, or other critical data.
  • Speed: With an access time of 70ns, this flash memory ensures quick data retrieval, contributing to the overall efficiency and speed of the systems it is integrated with.
  • Interface: The device utilizes a parallel interface for communication, which is known for its simplicity and high-speed data transfer capabilities.
  • Operating Voltage: It operates within a range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with modern low-voltage logic levels.
  • Package: The SST39WF1601 comes in a 48-pin WFBGA (Wafer-level Fine-pitch Ball Grid Array) package, which is ideal for space-constrained applications due to its small footprint.
  • Temperature Range: Designed for robust operation, the device is specified for the industrial temperature range, functioning reliably between -40°C and +85°C.
  • Sector-Erase and Block-Erase Capabilities: This flash memory offers flexible erase options, allowing for individual sectors or larger blocks to be erased, facilitating efficient memory management and updates.

Applications

The versatility of the SST39WF1601-70-4C-MAQE makes it an excellent choice for various applications. It is commonly used in embedded systems where reliable and durable storage of critical code and data is essential. Its high-speed operation and robustness make it suitable for networking hardware, such as routers and switches, as well as in telecommunications equipment. Additionally, it finds its place in consumer electronics, including set-top boxes and gaming consoles, where performance and long-term reliability are key.

In summary, the SST39WF1601-70-4C-MAQE from Microchip Technology represents a blend of performance, reliability, and flexibility, making it an outstanding memory solution for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4227 $56.9080
90+ $1.1674 $105.0660
135+ $1.1309 $152.6715
185+ $1.0944 $202.4640
240+ $1.0579 $253.8960
320+ $0.9485 $303.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess