EN
  • EN
  • DE

SST39VF802C-70-4I-MAQE

Part No SST39VF802C-70-4I-MAQE
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT PARALLEL 48WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 512K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF802
Standard Package 740 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 742065-SST39VF802C-70-4I-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39VF802C-70-4I-MAQE CAD Model

Description

Microchip Technology SST39VF802C-70-4I-MAQE Flash Memory

The SST39VF802C-70-4I-MAQE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a storage capacity of 8 Megabits (1M x 8-bit) and is designed to provide reliable data storage with quick access times, making it an ideal choice for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and industrial devices.

Key Features

  • Memory Organization: The memory is organized as 1M x 8, providing a total of 8 Mbit of storage space.
  • Performance: The SST39VF802C-70-4I-MAQE boasts an access time of 70ns, ensuring fast read operations which is critical for high-speed microprocessors and applications requiring quick boot or frequent access to data.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low voltage requirements and ensuring power efficiency.
  • Temperature Range: This device is designed to perform reliably in extreme conditions with an industrial temperature range of -40°C to +85°C.
  • Endurance: Microchip's flash memory technology provides a minimum of 100,000 erase and program cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Data Retention: Offers a data retention of at least 20 years, providing long-term data storage without the need for power.
  • Package: Available in a 48-lead TSOP package, the SST39VF802C-70-4I-MAQE is designed for space-efficient PCB layouts.
  • Programming: Supports both In-System Programming (ISP) and In-Application Programming (IAP) for flexible and convenient firmware updates without the need for additional hardware.

Applications

The SST39VF802C-70-4I-MAQE is versatile and can be used in various applications that require reliable, non-volatile memory storage. Its fast access time and robust feature set make it particularly suitable for:

  • Embedded Systems
  • Telecommunication Devices
  • Digital Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Overall, the SST39VF802C-70-4I-MAQE from Microchip Technology is a dependable and efficient solution for designers looking to integrate flash memory into their products with minimal power consumption and maximum reliability.

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess