The SST39VF080-70-4C-EIE is a high-quality, reliable flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This 8-Megabit Flash memory chip is a member of the SST39VF family and is engineered to provide a flexible and economical storage solution for a wide range of uses.
Key Features
- Memory Size: 8 Megabits (1M x 8-bit)
- Performance: Access time of 70ns, facilitating quick read operations for time-sensitive tasks.
- Interface: Parallel interface for straightforward integration with microcontrollers and processors.
- Voltage Range: Operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
- Endurance: Non-volatile storage with a minimum of 100,000 erase and program cycles, ensuring data retention and reliability over the product's lifespan.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring performance under harsh conditions.
- Package: 32-lead PLCC (Plastic Leaded Chip Carrier) package, providing robust physical protection and ease of PCB mounting.
Applications
The SST39VF080-70-4C-EIE is versatile and can be used in a variety of applications, such as:
- Embedded systems
- Boot code storage
- Firmware updates
- Consumer electronics
- Industrial control systems
- Automotive electronics
Technical Support and Resources
Microchip Technology provides comprehensive technical support for the SST39VF080-70-4C-EIE. Developers can access datasheets, application notes, and design resources on the official Microchip website. Additionally, Microchip's customer support team is available to assist with any queries regarding integration, programming, and operation of the device.
With its combination of performance, durability, and support, the SST39VF080-70-4C-EIE is an excellent choice for designers seeking a dependable flash memory solution.