Microchip Technology SST39VF020-90-4C-WH Flash Memory
The SST39VF020-90-4C-WH is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology, renowned for its reliability and innovation in the field of microcontroller and analog semiconductors. This flash memory device is designed to provide both flexibility and endurance for a wide array of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.
Featuring a storage capacity of 2 Mbit (256K x 8), the SST39VF020-90-4C-WH offers ample space for firmware storage, boot code, and data logging. It operates with a fast read and write speed, characterized by its 90 nanoseconds access time, which ensures swift data retrieval and efficient performance for critical applications.
The device operates over a standard 4.5V to 5.5V power supply and is encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is both durable and suitable for space-constrained designs. The SST39VF020-90-4C-WH is designed with a sector-erase architecture, which provides flexible erase capabilities. Each chip contains 256 sectors, each 128 bytes long, allowing for selective erasure and reprogramming without affecting the integrity of the remaining data.
One of the key features of the SST39VF020-90-4C-WH is its superior reliability. It is rated for a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan. Additionally, the data retention is guaranteed for a minimum of 100 years, making it an excellent choice for applications where long-term data integrity is paramount.
The device supports LPC (Low Pin Count) interface, which minimizes the number of pins required for connecting to a microcontroller or processor, thus simplifying the circuit design and reducing overall system costs. It also includes features such as hardware data protection and software data protection, which prevent accidental data corruption and ensure the safety of stored information.
In summary, the SST39VF020-90-4C-WH from Microchip Technology is a versatile, high-speed flash memory solution that offers robust data storage capabilities, making it an ideal choice for designers and engineers who require a reliable and efficient memory component for their electronic designs.