Product Overview: SST39VF020-70-4C-WHE-T
The SST39VF020-70-4C-WHE-T is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a wide array of applications. This NOR Flash memory chip offers a storage capacity of 2 Megabits and utilizes a parallel interface for communication, ensuring a balance between performance and ease of integration into system designs.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Speed: 70ns access time, enabling swift read operations
- Operating Voltage: 4.5V to 5.5V, compatible with 5V systems
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
- Package: Available in a 32-pin TSOP (Thin Small Outline Package) for compact integration
- Endurance: High endurance with a minimum of 100,000 erase/program cycles
- Data Retention: Offers a data retention period of at least 20 years, ensuring long-term reliability
Applications
The SST39VF020-70-4C-WHE-T is versatile and can be used in various applications, including embedded systems, telecommunications, consumer electronics, automotive electronics, and industrial control systems. Its robustness and reliability make it an ideal choice for critical applications where data integrity and endurance are paramount.
Quality and Support
Microchip Technology is known for its commitment to quality and long-term reliability. The SST39VF020-70-4C-WHE-T is backed by Microchip's strong technical support and service, ensuring that customers receive the assistance they need for smooth product integration and operation. With its comprehensive features and reliable performance, this flash memory chip is an excellent choice for designers seeking a high-quality storage solution.