EN
  • EN
  • DE

SST39LF512-45-4C-NHE

Part No SST39LF512-45-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 512Kb (64K x 8) Parallel 45 ns 32-PLCC (11.43x13.97)
Manufacturer Microchip Technology
Series SST39 MPF™
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name SST39LF512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935124-SST39LF512-45-4C-NHE
Ultra Librarian 3D Model Ultra Librarian SST39LF512-45-4C-NHE CAD Model

Description

Microchip Technology SST39LF512-45-4C-NHE Flash Memory

The SST39LF512-45-4C-NHE is a high-quality, reliable flash memory device from Microchip Technology, designed for a wide range of applications that require data and program storage. This non-volatile memory chip offers a convenient and efficient solution for embedded systems, with a storage capacity of 512 kilobits and a 45 nanosecond access time, ensuring quick data retrieval and smooth performance.

The device operates within a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and tolerant to typical voltage variations found in electronic equipment. It is organized as 64K x8, which provides a flexible and manageable data structure for programming and data storage. The SST39LF512 is designed to be both read and write capable, allowing for easy updating of data without the need for an external programmer.

One of the key features of the SST39LF512-45-4C-NHE is its endurance. It is rated for a minimum of 100,000 erase/write cycles, which makes it a robust choice for applications where frequent data updates are necessary. Additionally, it has a data retention of at least 100 years, ensuring the longevity of the information stored within the device.

The package type for this particular model is PLCC (Plastic Leaded Chip Carrier), with the designation 4C-NHE indicating specific package and temperature range characteristics. The PLCC package is known for its compact footprint and durability, which makes it suitable for space-constrained applications. Moreover, the device operates across an industrial temperature range, making it ideal for challenging environments where temperature extremes are common.

For design flexibility, the SST39LF512 supports both parallel programming and sector erase capability, which allows for incremental updates without the need to erase the entire chip. This can be particularly useful in applications where downtime needs to be minimized.

In summary, the SST39LF512-45-4C-NHE from Microchip Technology is a versatile and dependable flash memory chip, perfect for industrial, automotive, telecommunications, and consumer electronics applications that demand high reliability and long-term data integrity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess