EN
  • EN
  • DE

SST39LF020-55-4C-WHE-T

Part No SST39LF020-55-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 2MBIT PARALLEL 32TSOP / FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF020
Other Names 150-SST39LF020-55-4C-WHE-TDKR,150-SST39LF020-55-4C-WHE-TTR,150-SST39LF020-55-4C-WHE-TCT
Standard Package 1,500
MSL Level 3 (168 Hours)
HTSUS 8542.32.0071
Win Source Part Number 1254376-SST39LF020-55-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF020-55-4C-WHE-T CAD Model

Description

Product Overview: SST39LF020-55-4C-WHE-T

The SST39LF020-55-4C-WHE-T is a high-quality, reliable flash memory device from Microchip Technology, renowned for its robust performance and versatility in a wide range of applications. This non-volatile memory product offers a convenient and economical storage solution for a variety of electronic systems.

Key Features

  • Memory Size: This device comes with a memory size of 2 Mbit (256K x 8), providing ample space for firmware storage, boot code, or data logging applications.
  • Interface Type: It utilizes a Parallel interface for communication, ensuring easy integration with most microcontrollers and processors.
  • Speed: The access time of 55 ns allows for swift read operations, making it suitable for high-performance systems that require fast data retrieval.
  • Supply Voltage: Operating at a voltage range of 4.5V to 5.5V, the SST39LF020 is compatible with 5V systems, ensuring a broad range of usage in different circuit designs.
  • Package/Case: It is available in a 32-LWPLCC (Leadless Chip Carrier) package, which provides a compact footprint and is suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability under harsh environmental conditions.
  • Endurance: It is rated for a minimum of 100,000 erase and program cycles, demonstrating its durability and long-term reliability.

Applications

The SST39LF020-55-4C-WHE-T is ideal for a variety of applications that require dependable and persistent memory storage. It is commonly used in embedded systems, telecommunications, automotive electronics, medical devices, and industrial control systems. Its robustness also makes it suitable for applications that operate in extreme conditions or require a long product lifespan.

Quality and Support

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Customers choosing the SST39LF020-55-4C-WHE-T can be assured of high-quality products backed by Microchip's commitment to excellent support and service.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess