EN
  • EN
  • DE

SST38VF166-70-4C-EK

Part No SST38VF166-70-4C-EK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193489-SST38VF166-70-4C-EK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST38VF166-70-4C-EK CAD Model

Description

Microchip Technology SST38VF166-70-4C-EK Product Overview

The SST38VF166-70-4C-EK is a robust and versatile flash memory device from Microchip Technology, designed to meet the demanding requirements of embedded systems. This high-performance product is a perfect solution for developers looking for reliable storage options in their electronic designs.

Key Features

  • Memory Capacity: The device boasts a substantial 16 Mbit storage capacity, allowing for ample space to store firmware, boot code, or user data.
  • Access Speed: With an access speed of 70 ns, the SST38VF166-70-4C-EK ensures quick data retrieval, contributing to the overall efficiency of the system it is integrated into.
  • Interface Type: It employs a parallel interface for communication, which facilitates a straightforward connection to microcontrollers and processors.
  • Supply Voltage: Operating at a range of 2.7V to 3.6V, this device is optimized for low-power applications, helping to conserve energy in battery-operated devices.
  • Package / Case: Enclosed in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, it provides a compact footprint while allowing for efficient thermal management.

Applications

The SST38VF166-70-4C-EK is suitable for a variety of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is well-known for its commitment to quality and reliability. The SST38VF166-70-4C-EK flash memory device is no exception, designed to withstand the rigors of real-world applications. It is manufactured with a focus on longevity and stable operation under a range of environmental conditions.

Support and Resources

Developers can take advantage of Microchip's extensive support network, which includes technical documentation, development tools, and a responsive customer service team. Whether it's for initial development or troubleshooting, Microchip provides resources to ensure successful integration of the SST38VF166-70-4C-EK into your project.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess