EN
  • EN
  • DE

SST37VF010-90-3C-WH

Part No SST37VF010-90-3C-WH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193471-SST37VF010-90-3C-WH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST37VF010-90-3C-WH CAD Model

Description

Microchip Technology SST37VF010-90-3C-WH Flash Memory Overview

The SST37VF010-90-3C-WH is a high-performance CMOS Multi-Purpose Flash (MPF) memory component manufactured by Microchip Technology. This device offers a 1-megabit memory capacity and is designed for applications that require fast read and write operations, high reliability, and low power consumption. Its versatility makes it suitable for a wide variety of applications, including embedded systems, telecommunications, automotive electronics, and more.

Key Features

  • Memory Size: The SST37VF010-90-3C-WH provides a 1 Mbit (128K x 8) memory array, offering ample storage for boot code, firmware, and data storage.
  • Performance: With an access time of 90 ns, this flash memory ensures high-speed operations, making it an excellent choice for performance-critical applications.
  • Interface: The device supports a parallel interface for simple integration with microcontrollers and other digital systems.
  • Programming: It features a word-programming capability, which allows for efficient programming of data. The chip also supports erase and program operations with a typical 10,000 erase/program cycles, ensuring longevity and reliability.
  • Power Consumption: The SST37VF010-90-3C-WH operates with a low power consumption, which is critical for battery-powered and energy-conscious applications.
  • Package: Housed in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, it provides a compact footprint and robust physical protection for the memory chip.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SST37VF010-90-3C-WH is no exception. The device is designed to withstand the rigors of industrial applications and has been rigorously tested to meet strict standards. It operates across a wide temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The versatility of the SST37VF010-90-3C-WH allows it to be used in a broad spectrum of applications. It's ideal for use in embedded systems where non-volatile, solid-state storage is crucial. It can also be found in networking equipment, consumer electronics, and any system where reliable data storage is a necessity.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5537 $58.7351
56+ $2.0952 $117.3312
86+ $2.0305 $174.6230
118+ $1.9647 $231.8346
153+ $1.8988 $290.5164
204+ $1.7025 $347.3100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess