EN
  • EN
  • DE

SST34HF164C-70-4E-LBK

Part No SST34HF164C-70-4E-LBK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193431-SST34HF164C-70-4E-LBK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF164C-70-4E-LBK CAD Model

Description

Microchip Technology's SST34HF164C-70-4E-LBK

The SST34HF164C-70-4E-LBK from Microchip Technology is a high-performance, flash-based memory device that offers a robust storage solution for a wide range of applications. This product is designed to meet the increasing demands for reliable data retention, fast access times, and low-power consumption.

Featuring a 70ns access time, the SST34HF164C-70-4E-LBK ensures quick data retrieval, making it an ideal choice for applications where speed is critical. With its 16 Mbit (2MB) storage capacity, it provides ample space for firmware storage, configuration parameters, or any other data-intensive requirements.

The device operates over a wide voltage range of 2.7V to 3.6V, which allows for flexibility in different system designs and ensures compatibility with both 3V and 5V systems. Its low power consumption makes it suitable for portable and battery-powered applications, where power efficiency is paramount.

One of the key features of the SST34HF164C-70-4E-LBK is its LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which offers a compact footprint and excellent thermal characteristics. The package's dimensions are 48L (6x8mm), making it a space-saving option for designs where board real estate is at a premium.

Moreover, the SST34HF164C-70-4E-LBK is designed with longevity in mind. It is built to withstand harsh environments and is characterized by its high reliability and endurance. It supports a wide temperature range of -40°C to +85°C, ensuring stable operation under varying climatic conditions.

For developers and engineers, the SST34HF164C-70-4E-LBK is supported by Microchip's world-class technical support and documentation. This includes detailed datasheets, application notes, and programming guides to assist with the integration of the memory device into various systems.

In summary, the SST34HF164C-70-4E-LBK from Microchip Technology is a versatile, high-speed, and low-power flash memory device that provides a dependable storage solution for a multitude of electronic applications. Its compact LFBGA package, coupled with its robust design, makes it a top choice for designers looking to enhance their systems with a reliable memory component.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess