EN
  • EN
  • DE

SST31LF021E-300-4C-KH

Part No SST31LF021E-300-4C-KH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193382-SST31LF021E-300-4C-KH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST31LF021E-300-4C-KH CAD Model

Description

The SST31LF021E-300-4C-KH is a state-of-the-art flash memory device from Microchip Technology, renowned for their reliable and high-performance integrated circuits. This particular model is part of the SST SuperFlash® range, which is designed to provide both high endurance and low power consumption, making it an ideal choice for a wide array of applications, from automotive to industrial, and consumer electronics.

Key Features

  • Memory Size: The device boasts a memory size of 2 Mbit, providing ample space for firmware storage, parameter settings, or data logging.
  • Memory Interface: It utilizes a Serial Peripheral Interface (SPI) for communication, which ensures high-speed data transfers while maintaining a low pin count, facilitating easier integration into system designs.
  • Speed: With a clock frequency of 300 MHz, the SST31LF021E-300-4C-KH ensures rapid read and write operations, contributing to the overall system performance.
  • Supply Voltage: The device operates at a range of voltages, typically 2.7V to 3.6V, making it compatible with a variety of logic levels and power supplies.
  • Package: Encased in a 24-TSSOP (4.4mm Width) package, the product is designed for surface mount technology (SMT), allowing for a compact footprint on printed circuit boards (PCBs).
  • Temperature Range: The SST31LF021E-300-4C-KH is robust, with an operational temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Endurance: Microchip's SuperFlash® technology is known for its high endurance, and this product is no exception, with excellent data retention and a typical endurance of 100,000 cycles.

Applications

The versatility of the SST31LF021E-300-4C-KH allows it to be utilized across various domains. It is particularly well-suited for applications that require frequent code updates or data storage, such as IoT devices, smart sensors, automotive control units, industrial automation systems, and consumer electronics. Its reliability and performance also make it an excellent choice for mission-critical applications where data integrity and device longevity are paramount.

Conclusion

In summary, the SST31LF021E-300-4C-KH from Microchip Technology is a robust and reliable flash memory device that offers excellent performance and endurance. Its wide voltage range and high-speed SPI interface make it a flexible and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7916 $58.6236
51+ $2.2904 $116.8104
79+ $2.2188 $175.2852
108+ $2.1471 $231.8868
140+ $2.0755 $290.5700
187+ $1.8619 $348.1753
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess