Microchip Technology SST29VE020-200-4I-NH Flash Memory
The SST29VE020-200-4I-NH is a high-quality, 2 Megabit flash memory device from Microchip Technology, offering reliability and performance for a wide range of applications. This non-volatile memory chip is part of the SST29 Series and is designed to provide flexible and durable storage solutions for embedded systems.
Key Features
- Memory Size: The device provides a storage capacity of 2 Mbit (256 K x 8) which is suitable for storing boot code, firmware, and other critical data.
- Speed: With an access time of 200 ns, it offers quick read capabilities, ensuring efficient performance for time-sensitive applications.
- Interface: The SST29VE020-200-4I-NH utilizes a parallel memory interface for simple integration with a wide range of microcontrollers and processors.
- Operating Temperature Range: This component is designed to operate within an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.
- Package: The memory comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
- Low Power Consumption: It offers low power consumption, which is crucial for battery-operated and power-sensitive devices.
- Write Protection: Features include software and hardware write protection to prevent accidental data overwrites and ensure data integrity.
- Endurance: The flash memory is rated for a minimum of 100,000 erase/program cycles, providing robust data retention and reliability over the product's lifespan.
Applications
The SST29VE020-200-4I-NH is versatile and can be used in a variety of applications, including:
- Embedded Control Systems
- Telecommunication Devices
- Automotive Electronics
- Industrial Control Equipment
- Medical Devices
- IoT Devices
Microchip's commitment to quality ensures that the SST29VE020-200-4I-NH flash memory chip is a reliable choice for designers and engineers looking for a dependable storage solution. With its combination of speed, capacity, and durability, this memory device is well-suited to meet the demands of modern electronic systems.