Microchip Technology's SST29VE010-200-4C-EH Flash Memory
The SST29VE010-200-4C-EH is a high-performance, 1 Megabit Flash memory component designed and manufactured by Microchip Technology. It is part of Microchip's extensive range of non-volatile memory solutions that cater to a wide array of electronic applications. This particular model is designed to provide reliability, flexibility, and durability for applications requiring data storage and retrieval without the need for a constant power supply.
Key Features
- Memory Size: The device offers a storage capacity of 1 Megabit (128K x 8) which is suitable for storing firmware, configuration parameters, or small application data.
- Access Time: With an access time of 200 nanoseconds, the SST29VE010-200-4C-EH provides quick read operations, ensuring efficient performance for time-sensitive tasks.
- Interface: It features a parallel interface for easy integration with microcontrollers, microprocessors, and other digital systems.
- Operating Voltage: The memory operates at a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic level systems.
- Endurance: It boasts a minimum endurance of 100,000 cycles, ensuring a long operational lifespan for products that require frequent data updates.
- Data Retention: The device guarantees data retention for a minimum of 20 years, providing a reliable storage solution over an extended period.
Package and Temperature Range
The SST29VE010-200-4C-EH comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and robustness for various PCB designs. Additionally, it is designed to operate within an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes are a concern.
Applications
This Flash memory device is ideal for a wide range of applications, including but not limited to:
- Embedded systems
- Telecommunication equipment
- Industrial control systems
- Automotive electronics
- Medical devices
With its combination of speed, reliability, and durability, the SST29VE010-200-4C-EH from Microchip Technology is an excellent choice for designers looking to integrate a trusted memory solution into their electronic products.