EN
  • EN
  • DE

SST26VF064B-104I/TD

Part No SST26VF064B-104I/TD
Manufacturer Microchip Technology
Catalog Flash
Description 2.5V/3.0V 64 Mbit Serial Quad I/O (SQI) Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST26 SQI
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Clock Frequency 104MHz
Write Cycle Time - Word, Page 1.5ms
Memory Interface SPI - Quad I/O
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TBGA
Manufacturer Package 24-TFBGA (6x8)
Win Source Part Number 1259780-SST26VF064B-104I/TD
Manufacturer Homepage www.microchip.com
Family Name SST26VF064BA
Introduction Date March 09, 2015
ECCN 3A991.b.1.a
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST26VF064B-104I/TD CAD Model

Description

Microchip Technology SST26VF064B-104I/TD Flash Memory

The SST26VF064B-104I/TD is a high-quality, 64-Mbit Flash memory device from Microchip Technology, designed for a wide range of applications that require reliable and fast non-volatile memory storage. This device is part of the SST26VF series, which is known for its high performance and endurance, making it an excellent choice for embedded systems, IoT devices, and various industrial applications.

The SST26VF064B-104I/TD operates on a wide voltage range of 2.7V to 3.6V, offering flexibility in power-sensitive applications. It features a 104 MHz Standard SPI/Dual SPI/Quad SPI interface, enabling high-speed data transfer and efficient communication with microcontrollers and processors. The device supports Serial Quad I/O (SQI) bus protocol, which allows for higher throughput and low-latency read capabilities essential for performance-critical applications.

This Flash memory is available in an 8-contact WSON (6x5 mm) package, making it suitable for space-constrained applications. It boasts a significant data retention of a minimum of 100 years and endurance of at least 100,000 erase/write cycles, ensuring data integrity and reliability over the product's lifespan.

Key features of the SST26VF064B-104I/TD include a flexible erase capability, with options for full chip erase or sector/block erase, allowing for efficient memory management. It also supports burst read operation, which can significantly improve read performance for sequential data access. The device comes with built-in safety features such as software write protection for individual blocks, ensuring critical data remains secure.

For developers and engineers, the SST26VF064B-104I/TD is supported by Microchip's extensive resources, including datasheets, technical documentation, and development tools. This support helps to streamline the design and integration process, allowing for a quicker time-to-market for products utilizing this Flash memory.

In summary, the SST26VF064B-104I/TD from Microchip Technology is a robust, high-speed Flash memory component that offers reliable storage solutions for a vast array of electronic applications, characterized by its durability, flexibility, and efficient operation.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess