EN
  • EN
  • DE

SST26VF016BT-104I/SM

Part No SST26VF016BT-104I/SM
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16M SPI 104MHZ 8SOIJ / 2.5V/3.0V 16 Mbit Serial Quad I/O (SQI) Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104MHz
Write Cycle Time - Word, Page 1.5ms
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Part Number Series SST26VF016B
Manufacturer Pack Quantity 2,100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804376-SST26VF016BT-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-104I/SM CAD Model

Description

Product Overview: SST26VF016BT-104I/SM

The SST26VF016BT-104I/SM is a high-performance, 16-Mbit Flash memory device manufactured by Microchip Technology. This memory chip is designed with Microchip's proprietary, high-performance SuperFlash technology, which provides the device with excellent endurance and reliability. The product is well-suited for a variety of applications that require high-speed and low-power non-volatile memory storage.

Key Features

  • Memory Size: 16 Mbit (2 MB)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Package: 8-lead SOIJ (Small Outline Insulated J-lead)
  • Speed: High-speed clock frequency of 104 MHz
  • Endurance: 100,000 erase/write cycles
  • Data Retention: Minimum of 100 years
  • Security: Built-in hardware protection features

Performance and Reliability

The SST26VF016BT-104I/SM is designed for high-speed operation, with fast read and write capabilities that make it an ideal choice for applications where quick access to data is essential. The device's SuperFlash technology ensures that it can endure at least 100,000 erase/write cycles, providing robust data retention for a minimum of 100 years, making it a reliable choice for long-term applications.

Applications

This flash memory chip is versatile and can be used in various applications, including:

  • Digital cameras and audio devices
  • Smart meters
  • Home automation systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Security and Protection

The SST26VF016BT-104I/SM comes with built-in security features that protect the device from unauthorized access. These features include lockable sectors that can be used to safeguard sensitive data, ensuring that the memory content remains secure throughout the product's lifecycle.

Overall, the SST26VF016BT-104I/SM from Microchip Technology is a durable, high-speed flash memory solution that offers a blend of performance, reliability, and security, making it an excellent choice for designers and engineers across a wide range of industries.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7329 $52.0619
26+ $3.8834 $100.9684
40+ $3.7620 $150.4800
55+ $3.6407 $200.2385
72+ $3.5193 $253.3896
96+ $3.1553 $302.9088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess