EN
  • EN
  • DE

SST26VF016BA-104I/SM

Part No SST26VF016BA-104I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016B
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254411-SST26VF016BA-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF016BA-104I/SM CAD Model

Description

Microchip Technology SST26VF016BA-104I/SM Serial Quad I/O Flash Memory

The SST26VF016BA-104I/SM is a high-performance, 16-Mbit Flash memory device from Microchip Technology, designed with versatility and efficiency in mind. This compact, surface-mount memory module is an ideal solution for a wide range of applications that require reliable data storage and retrieval with fast operation times.

Featuring a flexible 4-bit I/O interface, the SST26VF016BA-104I/SM enables efficient data transfer with its SuperFlash® technology, which provides low power consumption and excellent endurance for write-intensive applications. With its 104 MHz clock frequency, this device offers a high-speed read capability, making it well-suited for applications that require quick access to data, such as real-time data logging or firmware storage.

The device comes in an 8-contact WSON (Wide Small Outline No-lead) package, which is known for its small footprint and excellent thermal performance. The package dimensions are 6x5 mm, making it a great choice for space-constrained designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

Key features of the SST26VF016BA-104I/SM include:

  • 16-Mbit of memory capacity
  • Quad I/O interface for efficient data transfer
  • 104 MHz clock frequency for fast read operations
  • Low power consumption with SuperFlash® technology
  • High endurance and reliability
  • 8-contact WSON package for compact designs
  • Industrial temperature range for robust performance

This device also supports full command-set compatibility with traditional SPI (Serial Peripheral Interface) protocols, as well as additional features such as burst mode operation for improved throughput. Furthermore, the SST26VF016BA-104I/SM offers various security options, including lockable 2 KB OTP (One Time Programmable) area for secure storage of sensitive data.

With its advanced features and robust design, the SST26VF016BA-104I/SM from Microchip Technology is an excellent choice for designers looking to integrate high-speed, reliable non-volatile memory into their embedded systems, IoT devices, and a multitude of other electronic applications.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess