EN
  • EN
  • DE

SST26VF016B-80E/MF

Part No SST26VF016B-80E/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
Standard Package 98
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254441-SST26VF016B-80E/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-80E/MF CAD Model

Description

Microchip Technology's SST26VF016B-80E/MF Flash Memory

The SST26VF016B-80E/MF is a high-performance, versatile flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This 16-Mbit memory chip is part of the SST26VF family, known for its reliability, speed, and low-power consumption, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 16 Mbits, allowing ample space for firmware storage, configuration data, or any other form of non-volatile data storage.
  • Performance: With an 80 MHz clock frequency, the SST26VF016B-80E/MF provides fast read speeds, ensuring efficient data access and quick boot times for applications that require immediate start-up.
  • Flexible Read and Write Operations: The flash memory supports various read and write operations, including JEDEC standard read commands and proprietary high-speed read commands, giving developers the flexibility to optimize their system performance.
  • Superior Reliability: Designed with Microchip's proprietary SuperFlash® technology, the device offers excellent endurance and data retention characteristics, with over 100,000 erase/write cycles and more than 100 years of data retention.
  • Low Power Consumption: The SST26VF016B-80E/MF is designed to operate with low power consumption, making it suitable for battery-powered devices where energy efficiency is crucial.
  • Security Features: The device includes a range of security features, such as a lockable 2 KB One-Time Programmable (OTP) area for secure storage of sensitive data, and a full protection mode to prevent unauthorized access.
  • Package Type: The flash memory is available in an 8-contact WDFN package, ensuring a compact footprint for space-constrained applications.

Applications

The SST26VF016B-80E/MF is suitable for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

With its combination of performance, reliability, and security, the SST26VF016B-80E/MF from Microchip Technology is a top-tier choice for designers looking to incorporate a robust and efficient flash memory solution into their products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess