EN
  • EN
  • DE

SST26VF016B-104V/MF

Part No SST26VF016B-104V/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1254440-SST26VF016B-104V/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104V/MF CAD Model

Description

Microchip Technology's SST26VF016B-104V/MF Flash Memory

The SST26VF016B-104V/MF from Microchip Technology is a versatile and reliable flash memory device that offers a substantial 16 Mbit of storage space. This memory chip comes in an 8-WDFN (6x5) package and is designed to provide high-speed data storage and retrieval with a flexible 4-bit multiplexed I/O serial interface. The product operates on a wide voltage range of 2.7V to 3.6V, making it suitable for a variety of low-power applications.

One of the standout features of the SST26VF016B-104V/MF is its SuperFlash® technology, which provides the device with enhanced endurance and reliability. This technology allows for 100,000 erase/write cycles, ensuring long-term performance and stability. Additionally, the memory chip supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocols.

The chip is designed with a sector architecture that includes both 4 KByte and 32 KByte sectors, providing flexibility for code and data management. This allows users to optimize memory usage by allocating space efficiently for different types of data. The SST26VF016B-104V/MF also features burst modes which enable faster data access, making it an excellent choice for applications that require quick read and write operations.

Security is also a focus of the SST26VF016B-104V/MF, with integrated security features that include a one-time programmable (OTP) secure ID area. This secure ID can be utilized to store sensitive data, such as unique device identifiers or cryptographic keys, which can be critical for preventing unauthorized access and ensuring data integrity in security-sensitive applications.

For developers and engineers, the SST26VF016B-104V/MF is easy to integrate into existing designs due to its industry-standard package and interface. The device also supports JEDEC standard manufacturer and device ID read commands, which simplifies the process of device identification and ensures compatibility with a wide range of host hardware.

In summary, the SST26VF016B-104V/MF from Microchip Technology is a high-quality, secure, and flexible flash memory solution that is well-suited for a variety of applications that require dependable and fast non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess