EN
  • EN
  • DE

SST26VF016B-104I/MF

Part No SST26VF016B-104I/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 2M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 849016-SST26VF016B-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104I/MF CAD Model

Description

Microchip Technology's SST26VF016B-104I/MF Flash Memory

The SST26VF016B-104I/MF is a high-performance, 16-Mbit Flash memory device from the reputable manufacturer Microchip Technology. Designed with versatility and reliability in mind, this product is an excellent choice for embedded systems that require large non-volatile storage solutions. The device operates on a low voltage range, making it suitable for battery-powered applications where power efficiency is paramount.

Key Features

  • Memory Size: 16 Mbit (2 MB) of storage capacity ensures ample space for firmware storage, data logging, or other memory-intensive tasks.
  • Operating Voltage: The SST26VF016B-104I/MF operates at a voltage range of 2.7V to 3.6V, providing flexibility for use in various system designs.
  • Performance: With high-speed clock frequency support up to 104 MHz, it allows for fast data read operations, enhancing the overall system performance.
  • Interface: The device features a flexible SPI (Serial Peripheral Interface) with a 4-bit multiplexed I/O (SQI) interface, which enables low pin-count and high bandwidth.
  • Endurance: It offers excellent endurance with 100,000 erase/write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: A minimum data retention of 100 years provides a durable storage solution, securing data well beyond the lifespan of most embedded systems.
  • Security: The product includes a Secure ID feature with a 64-bit, factory pre-programmed identifier, adding an extra layer of security for applications that require unique device serialization.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is designed to operate reliably in harsh environments.
  • Package: The compact 8-lead SOIC package allows for space-efficient PCB designs, ideal for small-form-factor electronic devices.

Applications

The SST26VF016B-104I/MF is suitable for a wide range of applications including digital cameras, MP3 players, wireless peripherals, and portable medical devices. It is also a great choice for industrial applications where long-term reliability and data integrity are crucial.

Overall, the SST26VF016B-104I/MF from Microchip Technology is a robust and high-capacity flash memory device that offers a blend of performance, power efficiency, and reliability, making it an ideal storage solution for your advanced electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8702 $50.3126
32+ $3.1756 $101.6192
49+ $3.0764 $150.7436
68+ $2.9771 $202.4428
87+ $2.8779 $250.3773
117+ $2.5802 $301.8834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess