EN
  • EN
  • DE

SST26VF016-80-5I-S2AE-T

Part No SST26VF016-80-5I-S2AE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIJ
Manufacturer Microchip Technology
Series SST26 SQI®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name SST26VF016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number SST26VF016-80-5I-S2AE-T-ND, SST26VF016-80-5I-S2AE-TDKR, SST26VF016-80-5I-S2AE-TCT, SST26VF016-80-5I-S2AE-TTR
Quantity per package 2100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897773-SST26VF016-80-5I-S2AE-T
Ultra Librarian 3D Model Ultra Librarian SST26VF016-80-5I-S2AE-T CAD Model

Description

Microchip Technology SST26VF016-80-5I-S2AE-T Flash Memory

The SST26VF016-80-5I-S2AE-T is a high-performance, 16-Megabit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of embedded applications. This device utilizes Microchip's proprietary SuperFlash technology, which offers low power consumption, high endurance, and fast erase times, making it an ideal choice for industrial, automotive, and consumer electronics.

The SST26VF016 operates at a wide voltage range of 2.7V to 3.6V and features a flexible erase capability, allowing for 4KB sector erase, 32KB block erase, and full chip erase options. This versatility ensures that developers can optimize the memory usage according to their application needs. With an impressive 100,000 erase/write cycles and over 100 years of data retention, the SST26VF016 provides robust and reliable non-volatile memory storage.

One of the key benefits of the SST26VF016-80-5I-S2AE-T is its fast read capabilities, with a maximum read speed of 80 MHz, supporting both SPI and SQI (Serial Quad I/O) interfaces for high-speed data transfer. This feature is particularly useful for applications requiring quick boot and fast data access times, such as multimedia devices and Internet of Things (IoT) gadgets.

The device comes in an 8-contact WDFN (6x5 mm) package, making it compact and suitable for space-constrained designs. Its extended temperature range of -40°C to +85°C ensures that it can operate reliably in harsh environments, which is critical for automotive and industrial applications.

Additionally, the SST26VF016-80-5I-S2AE-T is equipped with various security features, including a software write protection mechanism for the entire memory array or specific blocks. This security ensures the integrity and protection of the stored data against accidental or malicious alterations.

In summary, the SST26VF016-80-5I-S2AE-T from Microchip Technology is a high-quality, versatile flash memory device that offers an excellent blend of performance, reliability, and security features, making it well-suited for a diverse range of applications that demand robust data storage solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess