EN
  • EN
  • DE

SST25VF064C-80-4C-Q2AE

Part No SST25VF064C-80-4C-Q2AE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT SPI/DUAL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80 MHz 8-WSON
Manufacturer Microchip Technology
Series SST25
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON
Family Name SST25VF064C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897769-SST25VF064C-80-4C-Q2AE
Ultra Librarian 3D Model Ultra Librarian SST25VF064C-80-4C-Q2AE CAD Model

Description

Microchip Technology SST25VF064C-80-4C-Q2AE Flash Memory

The SST25VF064C-80-4C-Q2AE is a high-performance, 64-Mbit SPI serial flash memory device manufactured by Microchip Technology. It is designed to deliver reliable data storage and retrieval for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems. The device operates on a single 2.7V to 3.6V power supply, making it an energy-efficient choice for modern electronic designs.

Key Features:

  • Memory Size: 64 Mbit (8 MB)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 2.7V to 3.6V
  • Performance: High-speed clock frequency of up to 80 MHz
  • Package: 8-contact WSON (6x5 mm)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 100,000 erase/program cycles
  • Data Retention: Minimum of 20 years

The SST25VF064C-80-4C-Q2AE offers a flexible and efficient SPI interface, which allows for low-pin-count, high-throughput data transfer. It supports SPI modes 0 and 3, ensuring compatibility with a wide range of microcontrollers and processors. The device offers a fast read access time, which is critical for applications requiring quick data retrieval.

With sector and block erase capabilities, the SST25VF064C flash memory provides designers the flexibility to erase only specific areas of memory without affecting the rest of the data. This feature is particularly useful for applications where data needs to be updated frequently, such as data logging or firmware updates.

For security and protection of critical data, the SST25VF064C-80-4C-Q2AE includes software write protection features. These features allow the user to enable or disable write protection for different regions of the memory, offering an additional layer of data security.

In summary, the SST25VF064C-80-4C-Q2AE from Microchip Technology is a robust and reliable flash memory solution that meets the demands of a variety of high-performance applications. Its low power consumption, high-speed operation, and data protection features make it an ideal choice for designers looking to incorporate dependable non-volatile memory into their systems.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess