EN
  • EN
  • DE

SST25VF040-20-4C-S2AE-T

Part No SST25VF040-20-4C-S2AE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193228-SST25VF040-20-4C-S2AE-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF040-20-4C-S2AE-T CAD Model

Description

The SST25VF040-20-4C-S2AE-T is a 4 Mbit SPI serial flash memory device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product offers a flexible and reliable storage solution for a wide range of applications, from embedded systems to consumer electronics.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 2.7V to 3.6V
  • Performance: High-speed data transfer with clock frequencies up to 20 MHz
  • Endurance: 100,000 erase/write cycles per sector
  • Data Retention: Minimum of 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-lead SOIC with a 200-mil body width
  • Quality: Lead-free and RoHS compliant

Advanced Features:

The SST25VF040-20-4C-S2AE-T comes with advanced features that make it a versatile choice for many applications. It supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocols. Additionally, the device provides a flexible erase capability with options for erasing individual sectors or the entire chip. This level of control allows for efficient memory management and data security.

Applications:

This serial flash memory is ideal for a variety of applications, including:

  • Embedded systems
  • Boot code storage
  • Firmware updates
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Networking hardware
  • Industrial control

Conclusion:

Microchip's SST25VF040-20-4C-S2AE-T serial flash memory offers a reliable and high-performance storage solution that combines speed, flexibility, and durability. Its wide operating voltage range and temperature tolerance make it suitable for harsh environments, while the advanced features ensure seamless integration into various systems. Whether you need a robust memory component for mission-critical applications or a reliable storage for consumer devices, the SST25VF040-20-4C-S2AE-T is an excellent choice that stands up to the demands of modern technology.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess