EN
  • EN
  • DE

SST25PF040CT-40E/SN18GVAO

Part No SST25PF040CT-40E/SN18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF040
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254571-SST25PF040CT-40E/SN18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40E/SN18GVAO CAD Model

Description

The SST25PF040CT-40E/SN18GVAO is a high-performance, 4-Mbit Flash memory device from the reputable semiconductor manufacturer, Microchip Technology. This compact, efficient, and versatile memory module is designed to meet the rigorous demands of modern electronic applications, providing a reliable storage solution for both code and data.

Key Features

  • Memory Capacity: The module boasts a substantial 4-Mbit (512 K x 8) memory capacity, allowing for ample storage space for your firmware and data.
  • Interface: It features a Serial Peripheral Interface (SPI) that ensures high-speed data transfer with simple and efficient connectivity to a wide range of microcontrollers and processors.
  • Performance: With its fast read capabilities, the SST25PF040CT-40E/SN18GVAO offers a substantial clock frequency of up to 40 MHz, enabling quick access to stored data and ensuring high system throughput.
  • Operating Voltage: The device operates over a wide voltage range, typically 2.7V to 3.6V, making it suitable for various power supply conditions and enhancing its compatibility with different system designs.
  • Endurance: This flash memory is built for longevity, with a minimum of 100,000 erase/write cycles per sector, ensuring data retention and stability over an extended period.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, guaranteeing performance even under harsh environmental conditions.
  • Package: The device is available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications

The SST25PF040CT-40E/SN18GVAO is well-suited for a diverse array of applications, including but not limited to:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Conclusion

With its robust design, high-speed performance, and substantial data retention capabilities, the SST25PF040CT-40E/SN18GVAO from Microchip Technology stands out as a superior choice for designers and engineers looking for a reliable flash memory solution. Its wide voltage range and temperature resilience make it a versatile component for a multitude of electronic products and systems.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess