EN
  • EN
  • DE

SMDB15CE3/TR7

Part No SMDB15CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB15
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299120-SMDB15CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB15CE3/TR7 CAD Model

Description

Microchip Technology's SMDB15CE3/TR7 Transient Voltage Suppressor

Microchip Technology's SMDB15CE3/TR7 is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. As part of the robust protection devices offered by Microchip, the SMDB15CE3/TR7 ensures the reliability and longevity of critical systems in various applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 15V, making it suitable for a wide range of applications that require a mid-range operating voltage level.
  • Peak Pulse Power: It boasts an impressive peak pulse power dissipation of 3000W (10/1000μs), providing a robust shield against energy spikes that could potentially damage circuit components.
  • Clamping Voltage: The SMDB15CE3/TR7 features a low clamping voltage, which is the maximum voltage the device will allow to pass through to the protected component after a surge has been detected.
  • Package: Housed in a small and compact SMB package, this TVS is designed for surface mount applications, allowing for efficient use of PCB space.
  • Low Leakage Current: The device maintains a low leakage current under normal operating conditions, ensuring minimal impact on the overall power consumption of the system.
  • High Surge Capability: With its high surge capability, the SMDB15CE3/TR7 is capable of handling transient surges without degradation, contributing to the overall reliability of the system it protects.
  • RoHS Compliant: The device is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment.

Applications

The SMDB15CE3/TR7 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Communication systems including mobile phones and network devices
  • Industrial control systems
  • Automotive electronics
  • Power supply units

Microchip Technology's commitment to quality and performance is evident in the SMDB15CE3/TR7 TVS diode, offering robust protection against transient voltage spikes in a wide array of electronic applications.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess